Belden Inc. Indoor/Outdoor Digital Electricity™, 2 Pr #16 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN162U

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 16 AWG (7x24) Stranded Tinned Copper, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 16 AWG (7x24) Stranded Tinned Copper, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 2 Pr #16 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations - DEDN162U - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 2 Pr #16 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations
DEDN162U
Indoor/Outdoor Digital Electricity™, 2 Pr #16 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN162U
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 16 AWG (7x24) Stranded Tinned Copper, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG

Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 16 AWG (7x24) Stranded Tinned Copper, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN162U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN162U-ND
Multiple Conductor Cables 135-DEDN162U-ND
DE I/O #16 2PR

DE I/O #16 2PR

Buy Now Datasheet
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 41AH7765 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden
41AH7765
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden 41AH7765
UNSHLD MULTIPAIR, 2 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

UNSHLD MULTIPAIR, 2 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN162U 135-DEDN162U-ND 41AH7765
Product Name Indoor/Outdoor Digital Electricity™, 2 Pr #16 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations Multiple Conductor Cables Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details