Belden Inc. Indoor/Outdoor Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations DEDN148F

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations - DEDN148F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations
DEDN148F
Indoor/Outdoor Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations DEDN148F
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel

Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN148F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN148F-ND
Multiple Conductor Cables 135-DEDN148F-ND
DE I/O #14 8PR CM FS

DE I/O #14 8PR CM FS

Buy Now Datasheet
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden - 46AJ4431 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden
46AJ4431
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden 46AJ4431
SHLD MULTIPAIR, 8 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

SHLD MULTIPAIR, 8 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN148F 135-DEDN148F-ND 46AJ4431
Product Name Indoor/Outdoor Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations Multiple Conductor Cables Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation PVC
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details