Belden Inc. Indoor/Outdoor Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations DEDN144F

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations - DEDN144F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations
DEDN144F
Indoor/Outdoor Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations DEDN144F
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel

Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CL3, Wet Locations, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN144F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN144F-ND
Multiple Conductor Cables 135-DEDN144F-ND
DE I/O #14 4PR FS

DE I/O #14 4PR FS

Buy Now Datasheet
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden - 46AJ4429 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden
46AJ4429
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden 46AJ4429
SHLD MULTIPAIR, 4 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

SHLD MULTIPAIR, 4 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN144F 135-DEDN144F-ND 46AJ4429
Product Name Indoor/Outdoor Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, PVC Jkt, CL4, CL3, Wet Locations Multiple Conductor Cables Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details