Belden Inc. DCX 0U Magnetic Tray, Small DCX-ZUTR-S

Description
DCX Zero U Tray, Small, Holds 3 Cutouts (1 Base-12 Cassette) with Magnets
Datasheet
Description
DCX Zero U Tray, Small, Holds 3 Cutouts (1 Base-12 Cassette) with Magnets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCX 0U Magnetic Tray, Small - DCX-ZUTR-S - Belden Inc.
St. Louis, MO, United States
DCX 0U Magnetic Tray, Small
DCX-ZUTR-S
DCX 0U Magnetic Tray, Small DCX-ZUTR-S
DCX Zero U Tray, Small, Holds 3 Cutouts (1 Base-12 Cassette) with Magnets

DCX Zero U Tray, Small, Holds 3 Cutouts (1 Base-12 Cassette) with Magnets

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number DCX-ZUTR-S
Product Name DCX 0U Magnetic Tray, Small
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details