The DCX-HRRC-LR01W is a horizontal rear channel kit designed for indoor use, suitable for applications in optical distribution frames, data centers, and central equipment rooms. It features a construction made of steel with a white finish and includes four patch cord trays for organized cable management. The kit has a maximum capacity of 4,172 fibers for 1.6mm cables, 2,086 fibers for 1.6mm DX/ZIP cables, and 1,335 fibers for 2mm cables. The operating temperature range is from -10°C to +60°C, while the storage temperature range extends from -10°C to +75°C. The product weighs 10.060 lbs and has dimensions of 5.560 inches in height, 36.000 inches in width, and 10.000 inches in depth. It complies with MII Order #39 (China RoHS) and includes a hardware kit for installation.
DCX Horizontal Rear Channel Kit, Left-Right (4 Patch Cord Trays), Central Office White
| Belden Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | DCX-HRRC-LR01W |
| Product Name | DCX Rear Channel Kit LR |