Belden Inc. Connector Type Belden DB59BNCHD

Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Belden - 06X5281 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Belden
06X5281
Connector Type Belden 06X5281
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 06X5281
Product Name Connector Type Belden
Connector Type BNC
Unlock Full Specs
to access all available technical data