West Penn Wire 50 Ohm 3Pc. 25810 West Penn CN25810KBNC

Description
50 ohm 3pc. 25810
Description
50 ohm 3pc. 25810

Suppliers

Company
Product
Description
Supplier Links
50 Ohm 3Pc. 25810 West Penn - 24T6932 - Newark, An Avnet Company
Chicago, IL, United States
50 Ohm 3Pc. 25810 West Penn
24T6932
50 Ohm 3Pc. 25810 West Penn 24T6932
50 ohm 3pc. 25810

50 ohm 3pc. 25810

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T6932
Product Name 50 Ohm 3Pc. 25810 West Penn
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6380A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details