Hirschmann™, A BELDEN BRAND Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Hirschmann CM06EA14S-61S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Hirschmann - 24M1078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Hirschmann
24M1078
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Hirschmann 24M1078
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M1078
Product Name Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details