Hirschmann™, A BELDEN BRAND Circular Connector Plug Size 14S, 6 Position, Panel; Product Range Hirschmann CM02E14S-61P

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 6 Position, Panel; Product Range Hirschmann - 06WX5709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Panel; Product Range Hirschmann
06WX5709
Circular Connector Plug Size 14S, 6 Position, Panel; Product Range Hirschmann 06WX5709
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5709
Product Name Circular Connector Plug Size 14S, 6 Position, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1229-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Assemblies - 2262-A22032-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details