Hirschmann™, A BELDEN BRAND Circular Conn, Rcpt, 20-29, Wall Mount; Product Range Hirschmann CM 02 E 20-29P

Description
CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Product Range:CM series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Product Range:CM series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 20-29, Wall Mount; Product Range Hirschmann - 67AC3618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-29, Wall Mount; Product Range Hirschmann
67AC3618
Circular Conn, Rcpt, 20-29, Wall Mount; Product Range Hirschmann 67AC3618
CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Product Range:CM series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29; RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Product Range:CM series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3618
Product Name Circular Conn, Rcpt, 20-29, Wall Mount; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details