Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) CAT1100010

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL9871-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL9871-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL9871-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Patch Cord, Rj45 Plug-Plug, Cat6A, 10Ft; Lan Category Belden - 78AC8628 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6A, 10Ft; Lan Category Belden
78AC8628
Patch Cord, Rj45 Plug-Plug, Cat6A, 10Ft; Lan Category Belden 78AC8628
PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 10FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 10FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL9871-ND 78AC8628
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Plug, Cat6A, 10Ft; Lan Category Belden
Cable Type Cat 6 Cat 6
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
M8/M12 Cable Assemblies - TAD14741111-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
6 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details