Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter CAD4Z1101D5M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter - CAD4Z1101D5M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter
CAD4Z1101D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter CAD4Z1101D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z1101D5M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 1.5 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details