Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter CAD4Z1100D5M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter (part number CAD4Z1100D5M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded conductors made of bare copper, with a nominal diameter of 26 AWG and four pairs. The insulation is made of polyethylene foam, and the overall shielding consists of two twisted insulated conductors with foil laminated aluminum-polyester. The outer jacket is low smoke zero halogen (LSZH) and measures 4.80 mm in diameter. The connectors are RJ45 type, made from polycarbonate, with snagless boots. The front connection is constructed from phosphor bronze plated with gold and nickel undercoat. The cord is rated for a maximum voltage of 72 V DC and operates within a temperature range of -30°C to +60°C. It is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA-568-C.2 standards, making it suitable for indoor use. The product is individually packaged in a clear plastic bag.

Datasheet Summary
Powered by GS/AI

The CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter (part number CAD4Z1100D5M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded conductors made of bare copper, with a nominal diameter of 26 AWG and four pairs. The insulation is made of polyethylene foam, and the overall shielding consists of two twisted insulated conductors with foil laminated aluminum-polyester. The outer jacket is low smoke zero halogen (LSZH) and measures 4.80 mm in diameter. The connectors are RJ45 type, made from polycarbonate, with snagless boots. The front connection is constructed from phosphor bronze plated with gold and nickel undercoat. The cord is rated for a maximum voltage of 72 V DC and operates within a temperature range of -30°C to +60°C. It is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA-568-C.2 standards, making it suitable for indoor use. The product is individually packaged in a clear plastic bag.

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter - CAD4Z1100D5M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter
CAD4Z1100D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter CAD4Z1100D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z1100D5M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 0.5 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details