Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet CAD4Z110010F

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet - CAD4Z110010F - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet
CAD4Z110010F
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet CAD4Z110010F
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z110010F
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Black, 10 Feet
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details