Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter CAD4Z109003M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6A 28AWG UTP LSZH Stranded Patch Cord, part number CAD4Z109003M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper, with a low smoke zero halogen (LSZH) outer jacket that measures 4.8 mm in diameter. This patch cord is equipped with RJ45 connectors made from polycarbonate, featuring snagless boots for added durability. The electrical characteristics include a rated voltage of 72 V DC maximum, with an installation temperature range of 0°C to +50°C and an operating temperature range of -30°C to +60°C. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA-568-C.2 standards, making it suitable for various networking environments. It is individually packaged for convenience.

Datasheet Summary
Powered by GS/AI

The CAT6A 28AWG UTP LSZH Stranded Patch Cord, part number CAD4Z109003M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper, with a low smoke zero halogen (LSZH) outer jacket that measures 4.8 mm in diameter. This patch cord is equipped with RJ45 connectors made from polycarbonate, featuring snagless boots for added durability. The electrical characteristics include a rated voltage of 72 V DC maximum, with an installation temperature range of 0°C to +50°C and an operating temperature range of -30°C to +60°C. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA-568-C.2 standards, making it suitable for various networking environments. It is individually packaged for convenience.

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter - CAD4Z109003M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter
CAD4Z109003M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter CAD4Z109003M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z109003M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, White, 3 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details