Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter CAD4Z1050D5M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter - CAD4Z1050D5M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter
CAD4Z1050D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter CAD4Z1050D5M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z1050D5M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Green, 0.5 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBU-M12G5-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
Modular Twisted Pair Cable Assemblies - 2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers