Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter CAD4Z104005M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter - CAD4Z104005M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter
CAD4Z104005M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter CAD4Z104005M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z104005M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 5 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMF-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers