Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter CAD4Z104003M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter - CAD4Z104003M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter
CAD4Z104003M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter CAD4Z104003M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z104003M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Yellow, 3 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-NMNM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details