Belden Inc. CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter CAD4C105003M

Description
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter
Datasheet
Description
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter - CAD4C105003M - Belden Inc.
St. Louis, MO, United States
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter
CAD4C105003M
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter CAD4C105003M
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter

CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4C105003M
Product Name CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Green, 3 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
RF Cable Assemblies - 2480655-2 - TE Connectivity
Specs
Application RF
Product Type MCX Plug
Cable Shielding Brass
View Details
3 suppliers
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBC-M9W5-K-2-N-LE3 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers