Belden Inc. CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter CAD4C103002M

Description
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter
Description
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT 6A Shielded Copper Patch Cord, part number CAD4C103002M, is designed for horizontal and building cabling applications, supporting current and future Category 6A, 10GX, Category 6, and 5e standards. It is suitable for various Ethernet applications including 10Base-T, 100Base-TX, 1000Base-T, and 10GBase-T. This patch cord features a 28 AWG stranded bare copper conductor with four pairs, insulated with polyethylene. The outer shield is made of stranded tinned copper, and the jacket is constructed from low smoke zero halogen (LSZH) material, measuring 4.8 mm in diameter. The connectors are RJ45 type, made from shielded polycarbonate, and include snagless boots for protection. Electrical characteristics include a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, ensuring reliability and performance in indoor environments. It is individually packaged for convenience.

Datasheet Summary
Powered by GS/AI

The CAT 6A Shielded Copper Patch Cord, part number CAD4C103002M, is designed for horizontal and building cabling applications, supporting current and future Category 6A, 10GX, Category 6, and 5e standards. It is suitable for various Ethernet applications including 10Base-T, 100Base-TX, 1000Base-T, and 10GBase-T. This patch cord features a 28 AWG stranded bare copper conductor with four pairs, insulated with polyethylene. The outer shield is made of stranded tinned copper, and the jacket is constructed from low smoke zero halogen (LSZH) material, measuring 4.8 mm in diameter. The connectors are RJ45 type, made from shielded polycarbonate, and include snagless boots for protection. Electrical characteristics include a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, ensuring reliability and performance in indoor environments. It is individually packaged for convenience.

Suppliers

Company
Product
Description
Supplier Links
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter - CAD4C103002M - Belden Inc.
St. Louis, MO, United States
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter
CAD4C103002M
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter CAD4C103002M
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter

CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4C103002M
Product Name CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 2 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details