CAT6A Performance Patch Cord UTP, 4-Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 10 ft. (3.0 m)
PATCHC 28AWG CAT6A CMR GRY 10F
| Belden Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CAD1108010 | BEL24997-ND | CAD1108010 |
| Product Name | Cable Assemblies - CAT6A Performance Modular Cord, 10 ft. (3.0 m) | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Networking; Power Cable | ||
| Product Type | Patch | ||
| Cable Type | Cat 6 | Cat 6 | |
| Rated Temperature | -10 to 60 C (14 to 140 F) |