Hirschmann™, A BELDEN BRAND Circular Connector Receptacle 6 Position Cable; Product Range Hirschmann CA6LD

Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 6 Position Cable; Product Range Hirschmann - 70C6864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Cable; Product Range Hirschmann
70C6864
Circular Connector Receptacle 6 Position Cable; Product Range Hirschmann 70C6864
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C6864
Product Name Circular Connector Receptacle 6 Position Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Adapters - KM90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details