Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 3 Position, Panel; Product Range Hirschmann CA3WLS

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, Panel; Product Range Hirschmann - 89K9782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Panel; Product Range Hirschmann
89K9782
Circular Connector, Plug, 3 Position, Panel; Product Range Hirschmann 89K9782
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K9782
Product Name Circular Connector, Plug, 3 Position, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products