CONNECTOR, POWER ENTRY, PLUG, 16A; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Standard Power Entry; Contact Termination:Screw; Contact Termination Type:Screw; Current Rating:16A; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06WX5699 |
| Product Name | Connector, Power Entry, Plug, 16A; Product Range Hirschmann |
| Gender | Male / Plug |