Hirschmann™, A BELDEN BRAND Circular Connector, Socket, Panel; Product Range Hirschmann CA3GD

Description
CIRCULAR CONNECTOR, SOCKET, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, SOCKET, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Socket, Panel; Product Range Hirschmann - 06WX5698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Socket, Panel; Product Range Hirschmann
06WX5698
Circular Connector, Socket, Panel; Product Range Hirschmann 06WX5698
CIRCULAR CONNECTOR, SOCKET, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, SOCKET, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5698
Product Name Circular Connector, Socket, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details