The CAT 6A 10GX unshielded patch cord, part number CA24109002M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is equipped with a low smoke zero halogen (LSZH) outer jacket, enhancing safety in indoor environments. This patch cord is compatible with T568A/B wiring schemes and has a length of 2 meters. It includes a snagless rubber boot and RJ45 connectors made from polycarbonate, ensuring durability with a rated mated connection durability of 750 cycles. The electrical specifications include a maximum rated voltage of 72 V DC and an operating temperature range from -20°C to +60°C. Compliance with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards makes it suitable for various networking applications.
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, White, 2 meter
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | CA24109002M |
| Product Name | CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, White, 2 meter |
| Application | Networking |