Belden Inc. CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter CA24108015M

Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter
Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT 6A 10GX unshielded patch cord, part number CA24108015M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is equipped with a low smoke zero halogen (LSZH) outer jacket, which measures 6.1 mm in diameter. This patch cord is compatible with T568A/B wiring schemes and is individually packaged for convenience. It includes RJ45 connectors made from polycarbonate with a snagless rubber boot, ensuring durability and ease of use. The electrical characteristics indicate a maximum rated voltage of 72 V DC, with an operating temperature range of -20°C to +60°C. The cord is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for various indoor applications.

Datasheet Summary
Powered by GS/AI

The CAT 6A 10GX unshielded patch cord, part number CA24108015M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is equipped with a low smoke zero halogen (LSZH) outer jacket, which measures 6.1 mm in diameter. This patch cord is compatible with T568A/B wiring schemes and is individually packaged for convenience. It includes RJ45 connectors made from polycarbonate with a snagless rubber boot, ensuring durability and ease of use. The electrical characteristics indicate a maximum rated voltage of 72 V DC, with an operating temperature range of -20°C to +60°C. The cord is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for various indoor applications.

Suppliers

Company
Product
Description
Supplier Links
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter - CA24108015M - Belden Inc.
St. Louis, MO, United States
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter
CA24108015M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter CA24108015M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter

CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CA24108015M
Product Name CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Grey, 15 meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC23405F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details