The CAT 6A 10GX unshielded patch cord, part number CA241060D2M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is equipped with a low smoke zero halogen (LSZH) outer jacket, which measures 6.1 mm in diameter. This patch cord is compatible with T568A/B wiring schemes and is individually packaged for convenience. It has a rated voltage of 72 V DC and operates within a temperature range of -20°C to +60°C. The connectors are RJ45 type, made from polycarbonate, and include snagless rubber boots. The patch cord is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for indoor use.
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 0.2 meter
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | CA241060D2M |
| Product Name | CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 0.2 meter |
| Application | Networking |