Belden Inc. CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter CA24106003M

Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter
Datasheet
Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter - CA24106003M - Belden Inc.
St. Louis, MO, United States
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter
CA24106003M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter CA24106003M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter

CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden - 94AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
94AC8768
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden 94AC8768
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat6, Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat6, Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA24106003M 94AC8768
Product Name CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 3 meter Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 6
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details