Belden Inc. CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter CA24106001M

Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter
Datasheet
Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter - CA24106001M - Belden Inc.
St. Louis, MO, United States
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter
CA24106001M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter CA24106001M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter

CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden - 94AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden
94AC8766
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden 94AC8766
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 1M; LAN Category:Cat6, Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 1M; LAN Category:Cat6, Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA24106001M 94AC8766
Product Name CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Blue, 1 meter Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 6
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details