Belden Inc. Cable Assemblies - 10GX Modular Cord, 25 ft. (7.6 m) CA21108025

Description
10GX Patch Cord UTP, Bonded-Pair, 4-Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft. (7.6 m)
Request a Quote Datasheet
Description
10GX Patch Cord UTP, Bonded-Pair, 4-Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft. (7.6 m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 10GX Modular Cord, 25 ft. (7.6 m) - CA21108025 - Belden Inc.
St. Louis, MO, United States
Cable Assemblies - 10GX Modular Cord, 25 ft. (7.6 m)
CA21108025
Cable Assemblies - 10GX Modular Cord, 25 ft. (7.6 m) CA21108025
10GX Patch Cord UTP, Bonded-Pair, 4-Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft. (7.6 m)

10GX Patch Cord UTP, Bonded-Pair, 4-Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft. (7.6 m)

Supplier's Site Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - BEL25405-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL25405-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL25405-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Buy Now Datasheet
Patchcord B10Gx Cmr Gry 25Ft Belden - 63R2144 - Newark, An Avnet Company
Chicago, IL, United States
Patchcord B10Gx Cmr Gry 25Ft Belden
63R2144
Patchcord B10Gx Cmr Gry 25Ft Belden 63R2144
PATCHCORD B10GX CMR GRY 25FT

PATCHCORD B10GX CMR GRY 25FT

Supplier's Site

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA21108025 BEL25405-ND 63R2144
Product Name Cable Assemblies - 10GX Modular Cord, 25 ft. (7.6 m) Modular/Ethernet Cables (RJ45, RJ11) Patchcord B10Gx Cmr Gry 25Ft Belden
Application LAN / Ethernet; Power Cable
Product Type Patch Patch
Cable Type Cat 6 Cat 6
Rated Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details