Belden Inc. Cable Assemblies - Modular Cables CA21100015

Description
Win Source Part Number: 1136582-CA21100015 Category: Cable Assemblies>Modular Cables Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 15.00' (4.57m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL25221
Request a Quote Datasheet
Description
Win Source Part Number: 1136582-CA21100015 Category: Cable Assemblies>Modular Cables Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 15.00' (4.57m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL25221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1136582-CA21100015
Cable Assemblies - Modular Cables 1136582-CA21100015
Win Source Part Number: 1136582-CA21100015 Category: Cable Assemblies>Modular Cables Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 15.00' (4.57m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL25221

Win Source Part Number: 1136582-CA21100015
Category: Cable Assemblies>Modular Cables
Color: Black
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 15.00' (4.57m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Belden Inc.
Other Names: BEL25221

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - BEL25221-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL25221-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL25221-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Patchcord B10Gx Cmr Blk 15Ft Belden - 63R2038 - Newark, An Avnet Company
Chicago, IL, United States
Patchcord B10Gx Cmr Blk 15Ft Belden
63R2038
Patchcord B10Gx Cmr Blk 15Ft Belden 63R2038
PATCHCORD B10GX CMR BLK 15FT

PATCHCORD B10GX CMR BLK 15FT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1136582-CA21100015 BEL25221-ND 63R2038
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Patchcord B10Gx Cmr Blk 15Ft Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products