Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) CA21100010

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL25214-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL25214-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL25214-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1136150-CA21100010
Cable Assemblies - Modular Cables 1136150-CA21100010
Win Source Part Number: 1136150-CA21100010 Category: Cable Assemblies>Modular Cables Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 10.00' (3.05m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL25214

Win Source Part Number: 1136150-CA21100010
Category: Cable Assemblies>Modular Cables
Color: Black
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 10.00' (3.05m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Belden Inc.
Other Names: BEL25214

Buy Now
Patchcord B10Gx Cmr Blk 10Ft Belden - 63R2036 - Newark, An Avnet Company
Chicago, IL, United States
Patchcord B10Gx Cmr Blk 10Ft Belden
63R2036
Patchcord B10Gx Cmr Blk 10Ft Belden 63R2036
PATCHCORD B10GX CMR BLK 10FT

PATCHCORD B10GX CMR BLK 10FT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL25214-ND 1136150-CA21100010 63R2036
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patchcord B10Gx Cmr Blk 10Ft Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers