Hirschmann™, A BELDEN BRAND Circular Connector, Rcpt, 3+Pe, Cable; Product Range Hirschmann CA 3 LS*

Description
CIRCULAR CONNECTOR, RCPT, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 3+Pe, Cable; Product Range Hirschmann - 11X7111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3+Pe, Cable; Product Range Hirschmann
11X7111
Circular Connector, Rcpt, 3+Pe, Cable; Product Range Hirschmann 11X7111
CIRCULAR CONNECTOR, RCPT, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7111
Product Name Circular Connector, Rcpt, 3+Pe, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details