Belden Inc. Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden C9GB-B100

Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden - 69AC5743 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
69AC5743
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden 69AC5743
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC5743
Product Name Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details