Belden Inc. Shld Flex Cable, 7Cond, 2.5Mm2, Per M; Cable Shielding Belden C7GESY

Description
SHLD FLEX CABLE, 7COND, 2.5MM2, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 7COND, 2.5MM2, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 7Cond, 2.5Mm2, Per M; Cable Shielding Belden - 54AH6162 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 2.5Mm2, Per M; Cable Shielding Belden
54AH6162
Shld Flex Cable, 7Cond, 2.5Mm2, Per M; Cable Shielding Belden 54AH6162
SHLD FLEX CABLE, 7COND, 2.5MM2, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 2.5MM2, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AH6162
Product Name Shld Flex Cable, 7Cond, 2.5Mm2, Per M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBB-M12G5-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers