The Shld Flex Cable, 7Cond, 1Mm2, 50M is a shielded PVC control cable designed for applications requiring flexibility and durability. It features a tinned copper braid shield that provides excellent noise immunity, making it suitable for use in environments with potential electromagnetic interference. The cable is constructed with stranded bare copper conductors and has a voltage rating of 300/500 V for conductor sizes up to 1.5 mm². It operates effectively within a temperature range of -5 °C to +70 °C for occasional movement and -40 °C to +80 °C for fixed installations. The cable is compliant with various international standards, including RoHS and REACH directives, ensuring it meets environmental regulations. Its flexibility, chemical resistance, and good UV resistance make it a reliable choice for precision control sensors, control panels, and production machinery.
SHLD FLEX CABLE, 7COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 62AC6826 |
| Product Name | Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Belden |
| Standards / Certifications | RoHS |