Belden Inc. Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden C7GBSY-KC50

Description
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC5732 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC5732
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC5732
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC5732
Product Name Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details