The Unshielded Flex Cable, 7Cond, 0.75Mm2, 100M is designed for applications requiring flexibility in both occasional movement and fixed installations. It features seven cores with a conductor area of 0.75 mm², constructed from stranded bare copper. The cable is insulated with PVC and has a grey jacket. It meets various international standards, including DIN VDE and IEC, ensuring compliance with safety and performance requirements. This cable is rated for a voltage of up to 300/500 V and can operate within a temperature range of -5 °C to +70 °C for occasional movement, and -40 °C to +80 °C for fixed installations. It also exhibits good resistance to UV and chemicals, making it suitable for diverse environments. The cable's bending radius is specified as 10 times the outer diameter for occasional movement and 4 times for fixed installations. Engineers considering this cable should evaluate its specifications against their project requirements, particularly in terms of flexibility, environmental resistance, and compliance with relevant standards.
UNSHLD FLEX CABLE, 7COND, 0.75MM2, 100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AC3656 |
| Product Name | Unshld Flex Cable, 7Cond, 0.75Mm2, 100M; Cable Shielding Belden |
| Standards / Certifications | RoHS |