Belden Inc. Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden C6S4106003M

Description
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden - 94AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
94AC8786
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden 94AC8786
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8786
Product Name Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Cat 6
Unlock Full Specs
to access all available technical data