Belden Inc. Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden C6S4106002M

Description
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden - 94AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden
94AC8785
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden 94AC8785
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8785
Product Name Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details