Belden Inc. Cable Assemblies - Modular Cables C631204020

Description
Win Source Part Number: 1227258-C631204020 Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL28227
Request a Quote Datasheet
Description
Win Source Part Number: 1227258-C631204020 Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL28227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1227258-C631204020
Cable Assemblies - Modular Cables 1227258-C631204020
Win Source Part Number: 1227258-C631204020 Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Belden Inc. Other Names: BEL28227

Win Source Part Number: 1227258-C631204020
Category: Cable Assemblies>Modular Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Belden Inc.
Other Names: BEL28227

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - BEL28227-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL28227-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL28227-ND
Modular Cable

Modular Cable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1227258-C631204020 BEL28227-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details