Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C601204075

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL28062-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL28062-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL28062-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Pigtail-A Bcat6+ Cmr Yel 75Ft Belden - 45T8477 - Newark, An Avnet Company
Chicago, IL, United States
Pigtail-A Bcat6+ Cmr Yel 75Ft Belden
45T8477
Pigtail-A Bcat6+ Cmr Yel 75Ft Belden 45T8477
PIGTAIL-A BCAT6+ CMR YEL 75FT

PIGTAIL-A BCAT6+ CMR YEL 75FT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL28062-ND 45T8477
Product Name Modular/Ethernet Cables (RJ45, RJ11) Pigtail-A Bcat6+ Cmr Yel 75Ft Belden
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details