Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C601106018A06

Description
Modular Cable
Request a Quote
Description
Modular Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C601106018A06 is a CAT6+ UTP CMR pre-terminated modular cable designed for high-performance networking applications. It features four pairs of bare copper conductors and is compliant with TIA Category 6 and ISO Class E standards, making it suitable for 1000BASE-T networks. The cable has a nominal diameter of 0.75 inches and is packaged individually for convenience.

This cable is rated for riser applications and has a dielectric strength of 1,000 V RMS, with a minimum insulation resistance of 500 M-Ohm. It operates effectively within a temperature range of -10°C to +60°C and can withstand a minimum bend radius of 1.040 inches. The connectors are compatible with RJ45 interfaces and are designed for durability, supporting up to 750 mating cycles.

The outer jacket is made of PVC, and the cable is RoHS compliant, ensuring it meets environmental standards. The product is labeled at both ends for easy identification, including part number, serial number, termination scheme, and length. This modular cable is a reliable choice for engineers looking to implement robust networking solutions.

Datasheet Summary
Powered by GS/AI

The C601106018A06 is a CAT6+ UTP CMR pre-terminated modular cable designed for high-performance networking applications. It features four pairs of bare copper conductors and is compliant with TIA Category 6 and ISO Class E standards, making it suitable for 1000BASE-T networks. The cable has a nominal diameter of 0.75 inches and is packaged individually for convenience.

This cable is rated for riser applications and has a dielectric strength of 1,000 V RMS, with a minimum insulation resistance of 500 M-Ohm. It operates effectively within a temperature range of -10°C to +60°C and can withstand a minimum bend radius of 1.040 inches. The connectors are compatible with RJ45 interfaces and are designed for durability, supporting up to 750 mating cycles.

The outer jacket is made of PVC, and the cable is RoHS compliant, ensuring it meets environmental standards. The product is labeled at both ends for easy identification, including part number, serial number, termination scheme, and length. This modular cable is a reliable choice for engineers looking to implement robust networking solutions.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL10819-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL10819-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL10819-ND
Modular Cable

Modular Cable

Buy Now Datasheet
3600 Pre-Term Assy Blu 18Ft Belden - 06X3994 - Newark, An Avnet Company
Chicago, IL, United States
3600 Pre-Term Assy Blu 18Ft Belden
06X3994
3600 Pre-Term Assy Blu 18Ft Belden 06X3994
3600 PRE-TERM ASSY BLU 18FT

3600 PRE-TERM ASSY BLU 18FT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL10819-ND 06X3994
Product Name Modular/Ethernet Cables (RJ45, RJ11) 3600 Pre-Term Assy Blu 18Ft Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details