Belden Inc. Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden C5GE-BC50

Description
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden - 62AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
62AC6819
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden 62AC6819
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC6819
Product Name Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details