The Shld Flex Cable, 5Cond, 0.75Mm2, 50M is a screened cable designed for applications requiring flexibility and mechanical protection. It features five cores with a conductor area of 0.75 mm², making it suitable for various control and sensor applications. The cable is constructed with stranded bare copper conductors and is insulated with PVC, providing good chemical and UV resistance. The overall diameter of the cable is approximately 9.5 mm, and it has a copper weight of 36.00 kg/km. The cable is rated for a voltage of up to 300/500 V and can operate within a temperature range of -5 °C to +70 °C for occasional movement and -40 °C to +80 °C for fixed installations. The galvanized steel wire braid shield offers excellent mechanical protection, making it suitable for use in environments where durability is essential.
SHLD FLEX CABLE, 5COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 69AC5722 |
| Product Name | Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden |
| Standards / Certifications | RoHS |