Belden Inc. Shld Flex Cable, 4Cond, 2.5Mm2, 100M; Cable Shielding Belden C4GESY-K100

Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 2.5Mm2, 100M; Cable Shielding Belden - 67AC3645 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 2.5Mm2, 100M; Cable Shielding Belden
67AC3645
Shld Flex Cable, 4Cond, 2.5Mm2, 100M; Cable Shielding Belden 67AC3645
SHLD FLEX CABLE, 4COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC3645
Product Name Shld Flex Cable, 4Cond, 2.5Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power, Line Cables and Extension Cords - Q946-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 4.92 ft (15 dm)
Connector Type IEC 320-C14
View Details
4 suppliers