Belden Inc. Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden C4GECY-KC50

Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden - 62AC6811 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden
62AC6811
Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden 62AC6811
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC6811
Product Name Shld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details