Belden Inc. Unshld Flex Cable, 4Cond, 1.5Mm2, 100M; Cable Shielding Belden C4GD-B100

Description
UNSHLD FLEX CABLE, 4COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 1.5Mm2, 100M; Cable Shielding Belden - 67AC3640 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 1.5Mm2, 100M; Cable Shielding Belden
67AC3640
Unshld Flex Cable, 4Cond, 1.5Mm2, 100M; Cable Shielding Belden 67AC3640
UNSHLD FLEX CABLE, 4COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 1.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC3640
Product Name Unshld Flex Cable, 4Cond, 1.5Mm2, 100M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details