Belden Inc. Shld Flex Cable, 4Cond, 0.75Mm2, 50M; Cable Shielding Belden C4GBSY-KC50

Description
SHLD FLEX CABLE, 4COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 0.75Mm2, 50M; Cable Shielding Belden - 62AC6803 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 0.75Mm2, 50M; Cable Shielding Belden
62AC6803
Shld Flex Cable, 4Cond, 0.75Mm2, 50M; Cable Shielding Belden 62AC6803
SHLD FLEX CABLE, 4COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC6803
Product Name Shld Flex Cable, 4Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-1.94-N-M12G4H - Festo Corporation
Specs
Cable Length 6.36 ft (19.4 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers